EN
  • EN
  • DE
  • IT

K4S561632E-UC75T00

Part No K4S561632E-UC75T00
Manufacturer Samsung
Catalog SD
Description SD 16Mx16-75 133 MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945493-K4S561632E-UC75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632E-UC75T00 CAD Model

Description

The K4S561632E-UC75T00 is a high-quality memory module designed for use in a wide range of computer systems.

  • Series: K4S
  • Capacity: 512MB
  • Speed: 133MHz

You May Also Be Interested in

Samsung
SD 16Mx16-75 133 MHz
Need more? Email Us
NANYA
SD 16Mx16-75 133MHz CL3 Pb-Free
Lowest to $6.0631
Zentel
SD 32Mx8 133MHz
Need more? Email Us
Eorex Corporation
SD 16Mx16 166MHz
Need more? Email Us
Samsung
SD 64Mx8-75 133MHz CL3
Lowest to $3.6531
Samsung
SD 16Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 133 MHz Pb-Free
Lowest to $2.8829
Hynix Semiconductor
SD 16Mx8-H 133MHz CL3
Need more? Email Us
Samsung
SD 64Mx8-75 133MHz Pb-Free
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess