EN
  • EN
  • DE

K4T1G164QE-HCDS

Part No K4T1G164QE-HCDS
Manufacturer Samsung
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case FBGA84
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 753920-K4T1G164QE-HCDS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4T1G164QE-HCDS CAD Model

Description

The K4T1G164QE-HCDS is a 1Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It's designed for use in various electronic devices requiring high-speed memory access and low power consumption.

Applications:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices
  • Embedded Systems

Features:

  • High-Speed Data Transfer: DDR3 technology enables fast data transfer rates.
  • Low Power Consumption: Designed for energy efficiency.
  • 1Gb Density: Provides substantial memory capacity.
  • 8-bit Data Bus: Supports efficient data handling.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of electronic devices.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers overall energy costs.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Reliable Data Storage: Ensures stable and dependable data storage.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications:

  • Density: 1Gb
  • Organization: 64M x 16
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V
  • Package: FBGA (Fine-pitch Ball Grid Array)

The K4T1G164QE-HCDS is a reliable and efficient memory component that provides high-speed data transfer and low power consumption, making it suitable for various applications requiring substantial memory capacity.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess