EN
  • EN
  • DE

K4X51163PI-FGC60

Part No K4X51163PI-FGC60
Manufacturer Samsung
Catalog DDR
Description LPDDR 32Mx16 512Mb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943705-K4X51163PI-FGC60
Series *
Ultra Librarian 3D Model Ultra Librarian K4X51163PI-FGC60 CAD Model

Description

The K4X51163PI-FGC60 is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is a type of high-speed memory used in various applications, including computer systems, graphics cards, and embedded devices, to provide fast and efficient data access.

Applications:

  • Desktop Computers: Used as the main system memory (RAM).
  • Laptop Computers: Used as the main system memory (RAM).
  • Graphics Cards: Used as video memory (VRAM) for storing textures and frame buffers.
  • Gaming Consoles: Provides main memory for game execution and rendering.
  • Embedded Systems: Used in devices requiring high-speed memory, such as network routers and industrial controllers.

Features:

  • DDR Technology: Doubles the data transfer rate compared to single data rate (SDR) SDRAM, enhancing performance.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Voltage Operation: Operates at a lower voltage to minimize power consumption.
  • Synchronous Operation: Synchronized with the system clock for precise and efficient data transfer.
  • JEDEC Standard Compliance: Adheres to JEDEC standards to ensure compatibility and interoperability.
  • Multiple Memory Banks: Allows for concurrent access to different memory locations, improving performance.

Benefits:

  • Enhanced System Performance: High data transfer rates contribute to faster overall system performance.
  • Reduced Power Consumption: Lower voltage operation reduces power consumption, extending battery life in portable devices.
  • Increased Memory Capacity: Provides ample memory capacity to support demanding applications.
  • Improved Graphics Performance: Enables smooth and responsive graphics rendering in gaming and multimedia applications.
  • Reliable Operation: JEDEC standard compliance ensures reliable and stable operation.

Additional Details:

The specific capacity, speed grade, and timing characteristics of the K4X51163PI-FGC60 would be found in the Samsung datasheet. These chips are typically surface-mounted onto memory modules (DIMMs or SODIMMs). Key specifications include the clock frequency, CAS latency (CL), and operating temperature range. The package type is likely a TSOP (Thin Small Outline Package) or FBGA (Fine-pitch Ball Grid Array). Always refer to the manufacturer's datasheet for accurate electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3675 $68.2050
13+ $9.3278 $121.2614
20+ $9.0367 $180.7340
27+ $8.7445 $236.1015
35+ $8.4534 $295.8690
46+ $7.5791 $348.6386
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,619 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess