The K6T1008C2E-GL70 is a high-speed, low-power static RAM (SRAM) device manufactured by Samsung. This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in embedded systems, networking equipment, and other high-performance applications where data needs to be accessed quickly and reliably.
Applications:
- Embedded Systems
- Networking Equipment (Routers, Switches)
- Industrial Control Systems
- Cache Memory
- Battery-Powered Devices
Features:
- High-speed access time: 70ns
- Low power consumption
- Single 3.3V power supply
- Operating temperature range: -40°C to +85°C
- TTL compatible inputs and outputs
- Data retention voltage: 2V (min)
- Available in various package options
Benefits:
- Improved system performance due to fast access times.
- Extended battery life in portable applications due to low power consumption.
- Easy integration into existing systems with TTL compatible I/O.
- Reliable operation in harsh environments due to wide operating temperature range.
- Simplified system design with single 3.3V power supply.
Additional Details:
The K6T1008C2E-GL70 features a 1M-bit memory organization, configured as 128K x 8 bits. It utilizes advanced CMOS technology to achieve its high speed and low power characteristics. The device supports various operating modes, including read, write, and standby modes, allowing for flexible power management. It is offered in different package types to accommodate various mounting requirements and board densities. Detailed timing diagrams and electrical characteristics are available in the official Samsung datasheet. The SRAM is designed to be highly reliable with a low soft error rate and is suitable for mission-critical applications.