The Samsung K6T1008V2E-GB70 is a low-power CMOS static RAM (SRAM) device designed for applications that require fast data access and storage with minimal power consumption. It offers a good balance between speed and power efficiency.
Applications
- Portable electronic devices
- Battery-powered systems
- Embedded systems
- Consumer electronics
- Memory backup systems
Features
- Fast access time (70ns)
- 1Mbit (128K x 8) organization
- Low power consumption
- Single 3.3V power supply
- Operating Temperature: -40°C to 85°C (Industrial)
- TTL compatible inputs and outputs
Benefits
- Extends battery life in portable devices due to low power consumption.
- Provides fast data access, improving system responsiveness.
- Offers a wide operating temperature range, suitable for industrial and harsh environments.
- Simplifies system design with a single power supply requirement.
- Ensures compatibility with TTL logic circuits.
Additional Details
The K6T1008V2E-GB70 is fabricated using advanced CMOS technology, ensuring low power operation. The 'GB70' indicates access time is 70ns. This SRAM provides non-volatile storage as long as power is supplied. Proper decoupling capacitors should be used close to the power supply pins to minimize noise and ensure stable operation. Designers should consult the official Samsung datasheet for detailed timing diagrams, power consumption characteristics, and package dimensions.