EN
  • EN
  • DE

K7R163682B-FI20

Part No K7R163682B-FI20
Manufacturer Samsung
Catalog SRAM
Description QDR2 SRAM 512kx36 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957608-K7R163682B-FI20
Series *
Ultra Librarian 3D Model Ultra Librarian K7R163682B-FI20 CAD Model

Description

The Samsung K7R163682B-FI20 is a high-performance Static Random-Access Memory (SRAM) chip designed for applications requiring fast data access and reliable storage. SRAM retains data as long as power is supplied, making it suitable for critical systems and devices where immediate data availability is essential. This particular chip is engineered for applications such as cache memory, networking equipment, and high-speed embedded systems.

Applications:

  • Cache Memory: Utilized in CPUs (Central Processing Units) and other processing units to store frequently accessed data for rapid retrieval.
  • Networking Devices: Used in routers, switches, and other networking hardware for packet buffering and fast data transfer.
  • Embedded Systems: Integrated into industrial controllers, automotive systems, and other embedded applications requiring real-time data processing.
  • Telecommunications Equipment: Employed in telecommunications infrastructure for high-speed data handling.
  • High-Performance Computing: Used in high-performance computing systems for fast memory access in critical tasks.

Features:

  • Fast Access Times: Provides rapid read and write access, optimizing system performance.
  • Static Data Retention: Retains data without the need for refreshing, ensuring data integrity.
  • Low Power Consumption: Designed to minimize power usage, suitable for energy-sensitive applications.
  • High Reliability: Offers stable and consistent performance under various operating conditions.
  • Compact Design: Available in a compact form factor, facilitating integration into smaller devices.

Benefits:

  • Enhanced System Performance: Fast data access improves overall system speed and responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces energy costs.
  • Reliable Data Storage: Ensures data integrity and stable operation in critical applications.
  • Real-Time Data Processing: Enables quick processing of real-time data for time-sensitive tasks.
  • Improved Efficiency: Optimizes the handling of data for enhanced system efficiency.

The Samsung K7R163682B-FI20 SRAM chip delivers a combination of speed, reliability, and energy efficiency, making it a preferred choice for applications that demand high-performance memory solutions. When integrating this component into a system, it is essential to consult the official Samsung datasheet for comprehensive technical specifications. This includes timing parameters, voltage requirements, and operating temperature ranges. Proper implementation and adherence to these guidelines will ensure optimal performance and reliable operation.

You May Also Be Interested in

Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess