EN
  • EN
  • DE

K9F4G08U0E-SCB0000

Part No K9F4G08U0E-SCB0000
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description FLASH 4G 512M*8 E-die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1018897-K9F4G08U0E-SCB0000
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F4G08U0E-SCB0000 CAD Model

Description

The Samsung K9F4G08U0E-SCB0000 is a 4G-bit (512M x 8 bit) NAND Flash Memory. This component provides non-volatile storage, meaning it retains data even when power is removed. It is designed for use in various consumer and industrial applications requiring reliable and compact storage solutions.

Applications:

  • USB Drives: Stores data for portable USB flash drives.
  • Memory Cards: Used in various memory card formats such as SD and microSD cards for cameras, mobile phones, and other portable devices.
  • Solid State Drives (SSDs): Functions as the storage medium in entry-level solid state drives.
  • Embedded Systems: Integrated into embedded systems for boot code and data storage.
  • Digital Cameras and Camcorders: Stores image and video files.
  • Mobile Phones and Tablets: Provides non-volatile memory for operating systems, applications, and user data.

Features:

  • Capacity: 4G-bit (512M x 8 bit) storage capacity.
  • NAND Flash Technology: Employs NAND flash technology for high-density and cost-effective storage.
  • Page Size: Contains a page size, typically 2KB + 64B or 4KB + 128B.
  • Block Size: Organized into blocks, usually sized at 128KB or 256KB.
  • Interface: Standard NAND flash interface for seamless integration with memory controllers.
  • Operating Voltage: Functions within a specified voltage range, often 2.7V to 3.6V.

Benefits:

  • High-Density Storage: Offers significant storage capacity within a small physical footprint.
  • Non-Volatile: Retains stored data without requiring power.
  • Fast Read/Write Speeds: Provides quick data access and storage speeds compared to traditional mechanical storage.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Enhanced Durability: Withstands shocks and vibrations, offering reliable performance in portable applications.
  • Cost-Effectiveness: Presents an economical solution for solid-state storage needs.

Additional Details:

This component is designed for efficient storage and retrieval of data in a variety of electronic devices. For precise technical specifications, including timing characteristics, endurance ratings, and environmental tolerances, it is essential to consult the official Samsung datasheet for the K9F4G08U0E-SCB0000. The device is built for reliable performance and data retention in demanding applications. Samsung is a leading provider of memory solutions known for high quality and reliability.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess