EN
  • EN
  • DE

KLM8G1GETF-B041

Part No KLM8G1GETF-B041
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826873-KLM8G1GETF-B041
Ultra Librarian 3D Model Ultra Librarian KLM8G1GETF-B041 CAD Model

Description

The KLM8G1GETF-B041 is an 8GB eMMC (embedded MultiMediaCard) memory device manufactured by Samsung. eMMC is a type of flash memory commonly used for mass storage in mobile devices and embedded systems. It integrates flash memory and a flash memory controller in a single package, simplifying integration and management of storage in electronic devices.

Applications

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Embedded systems (e.g., industrial controllers, IoT devices)
  • Navigation systems
  • Digital cameras

Features

  • 8GB storage capacity
  • eMMC 5.1 interface for high-speed data transfer
  • Integrated flash memory controller
  • NAND flash memory technology
  • Supports various eMMC features such as HS400, command queuing, and cache
  • Low power consumption
  • BGA (Ball Grid Array) package for surface mount assembly

Benefits

  • Provides ample storage space for applications, media files, and operating systems.
  • Enables fast boot times and application loading due to high data transfer rates.
  • Simplifies system design by integrating flash memory and controller into a single package.
  • Reduces power consumption, extending battery life in mobile devices.
  • Offers reliable data storage with built-in error correction and wear leveling.

The KLM8G1GETF-B041 supports the eMMC 5.1 standard, which offers significant performance improvements over previous eMMC versions. The 'B041' suffix likely designates specific performance characteristics, temperature ranges, or packaging options. Consult the Samsung datasheet for the KLM8G1GETF-B041 to obtain precise specifications, including read/write speeds (sequential and random), operating voltage range, power consumption in various modes (idle, active, sleep), operating temperature range, and detailed package dimensions. The datasheet will also specify the supported features and commands of the eMMC interface. It is important to adhere to the manufacturer's recommendations for handling and soldering BGA packages to ensure reliable operation. eMMC devices typically have a limited number of program/erase cycles, so wear leveling algorithms are employed to distribute write operations evenly across the memory to extend its lifespan. The datasheet should provide information on the device's endurance rating (number of program/erase cycles).

Proper integration with the host system's eMMC controller and software drivers is essential for optimal performance and reliability.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1300 $74.2600
3+ $34.7800 $104.3400
5+ $33.6050 $168.0250
7+ $31.2550 $218.7850
9+ $30.0800 $270.7200
11+ $28.9050 $317.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess