The Samsung S3C44B0X01 is a 16/32-bit RISC microcontroller designed for embedded systems applications. It features a powerful ARM7TDMI core and a rich set of peripherals, making it suitable for a wide range of control and communication tasks.
Applications
- Industrial control
- Embedded networking
- Automotive electronics
- Consumer electronics
- Medical devices
Features
- ARM7TDMI core
- Up to 66MHz clock speed
- 8KB instruction cache and 8KB data cache
- Integrated LCD controller
- UART, SPI, and I2C serial interfaces
- Timers and PWM controllers
- GPIO ports
- Real-time clock (RTC)
Benefits
- High performance for demanding applications
- Low power consumption for extended battery life
- Flexible connectivity options
- Integrated peripherals reduce system cost
- Easy to program and debug
Technical Specifications
The S3C44B0X01 microcontroller is based on the ARM7TDMI core, offering a balance of performance and power efficiency. It integrates 8KB of instruction cache and 8KB of data cache to improve memory access times. The LCD controller supports various display resolutions and color depths. The microcontroller also incorporates a variety of communication interfaces, including UART, SPI, and I2C. The power management unit optimizes power consumption based on the application's needs.
The S3C44B0X01 is typically packaged in a LQFP or BGA package, which allows for a compact and efficient board design. It requires a supply voltage of 3.3V.