EN
  • EN
  • DE

SI-EPF006660WW

Part No SI-EPF006660WW
Manufacturer Samsung
Catalog OEM Souring
Description LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467998-SI-EPF006660WW
Manufacturer Samsung
Package Box
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 108VAC
Voltage - Input (Max) 305VAC
Voltage - Output 20 ~ 50V
Current - Output (Max) 1.4A
Power (Watts) 50W
Voltage - Isolation 3.75kV
Dimming Analog
Features OVP, SCP
Operating Temperature -20°C ~ 50°C
Efficiency 83%
Termination Style Terminal Block
Size / Dimension 11.81" L x 1.18" W x 0.83" H (300.0mm x 30.0mm x 21.0mm)
Approval Agency cURus
Ultra Librarian 3D Model Ultra Librarian SI-EPF006660WW CAD Model

Description

The SI-EPF006660WW is a cutting-edge LED Driver component produced by Samsung, signifying its important function in powering and managing LED systems. Positioned within Samsung's extensive lineup of electronic components, the SI-EPF006660WW stands out as a specialized solution for LED lighting and display applications. As an 'LED Driver,' this component is crucial for converting power and providing precise control over LED lighting systems, ensuring optimal performance and efficiency. It is designed to handle the demands of various LED applications, from general lighting solutions to sophisticated backlighting systems in consumer electronics. The SI-EPF006660WW exemplifies Samsung's engineering excellence, incorporating innovative features that facilitate improved energy efficiency, longevity, and consistent luminosity in LED products. By employing advanced technology, the SI-EPF006660WW helps in achieving superior lighting quality, enhanced durability, and reduced energy consumption, catering to the growing environmental concerns and the need for sustainable solutions. Its production under the banner of Samsung, a brand synonymous with quality and innovation, assures that the SI-EPF006660WW LED Driver meets the highest standards of performance and reliability, making it a key component in advancing LED technology and its applications across various sectors.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.7431
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess