EN
  • EN
  • DE

SPHWH2L3D30GD4V0G3

Part No SPHWH2L3D30GD4V0G3
Manufacturer Samsung
Catalog LED Lighting - White
Description LED / LED Lighting series White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH351B
Product Status Not For New Designs
Color White, Warm
CCT (K) 3000K
Flux @ 85°C, Current - Test 115lm (100lm ~ 130lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 117 lm/W
CRI (Color Rendering Index) 90
Current - Max 1.5A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1414 (3535 Metric)
Supplier Device Package 3535
Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.081" (2.06mm)
Thermal Resistance of Package 4°C/W
Base Product Number SPHWH2
Standard Package 8,000
ECCN EAR99
Win Source Part Number 1240066-SPHWH2L3D30GD4V0G3
Ultra Librarian 3D Model Ultra Librarian SPHWH2L3D30GD4V0G3 CAD Model

Description

The SPHWH2L3D30GD4V0G3 is a high-brightness white LED manufactured by Samsung. It is designed for a broad spectrum of lighting applications, offering high luminous output and energy efficiency.

Applications

  • General Illumination: Replacement lamps, LED bulbs, and tube lighting.
  • Commercial Lighting: Retail lighting, office environments, and display cases.
  • Outdoor Lighting: Streetlights, floodlights, and architectural lighting.
  • Industrial Lighting: High-bay lighting, task lighting, and machine vision systems.
  • Automotive Lighting: Headlights, daytime running lights (DRL), and signal lights.

Features

  • High Luminous Flux: Provides exceptional brightness for demanding applications.
  • Energy Efficient: Converts a significant amount of electrical energy into light.
  • Long Lifespan: Designed for extended operational life, reducing maintenance requirements.
  • Compact Package: Enables versatile integration into various lighting designs.
  • Wide Viewing Angle: Distributes light uniformly across a broad area.
  • Low Thermal Resistance: Facilitates efficient heat dissipation for enhanced performance.
  • RoHS Compliant: Adheres to environmental regulations, free from hazardous substances.

Benefits

  • Reduced Energy Costs: Lowers electricity bills compared to traditional lighting solutions.
  • Lower Maintenance Costs: Minimizes the need for frequent replacements due to long lifespan.
  • Improved Lighting Quality: Delivers bright, uniform, and visually appealing illumination.
  • Enhanced Design Flexibility: Small size allows for creative and compact lighting designs.
  • Environmentally Friendly: Reduces carbon footprint through energy conservation.
  • Instant On/Off: Provides immediate full brightness without any warm-up period.
  • Excellent Color Rendering: Accurately renders colors for improved visual clarity.

Additional Details

The SPHWH2L3D30GD4V0G3 LED is constructed with a robust design for high reliability and stable performance under various operating conditions. It typically uses a ceramic substrate for optimal thermal management, allowing it to handle higher drive currents. This LED is commonly surface mounted on PCBs and requires adequate heat sinking to ensure consistent performance. The manufacturer's datasheet provides detailed electrical and optical characteristics, including forward voltage, color temperature, and luminous flux. It is frequently used in applications requiring high brightness and long-term stability, such as street lighting and industrial environments.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess