The SSL10/400 is a high-voltage power MOSFET designed for a variety of switching applications. Manufactured by Samsung, this MOSFET offers a robust design and efficient performance in demanding environments. It is commonly used in power supplies, motor control, and other applications requiring high voltage and current handling capabilities.
Applications:
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- Motor control circuits
- High-voltage inverters
- Lighting ballast circuits
Features:
- High voltage capability (typically 400V or higher depending on the specific variant)
- Low on-resistance (Rds(on)) for reduced power dissipation
- Fast switching speed
- High avalanche energy rating
- Robust design for enhanced reliability
- Isolated mounting base for easy heat sinking
Benefits:
- Improved efficiency in power conversion applications due to low Rds(on)
- Reduced heat generation, leading to cooler operation and longer component life
- Enhanced system reliability due to robust design and high avalanche energy rating
- Simplified circuit design with fast switching speed
- Easy integration into various applications with isolated mounting base
Additional Details:
The SSL10/400 MOSFET typically comes in a TO-220 or similar package for effective heat dissipation. The specific voltage and current ratings may vary depending on the exact model. It's essential to consult the datasheet for the specific parameters, including gate threshold voltage, input capacitance, and thermal resistance, to ensure proper operation and design within safe operating limits. Proper heat sinking is crucial for maintaining the device's performance and preventing thermal runaway. The device is designed to operate within a specified temperature range, typically from -55°C to +150°C. This MOSFET is designed with consideration for electromagnetic compatibility (EMC) and can contribute to overall system EMC performance when properly implemented.