EN
  • EN
  • DE

TCSVS1V105KAAR

Part No TCSVS1V105KAAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215591-TCSVS1V105KAAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSVS1V105KAAR CAD Model

Description

The TCSVS1V105KAAR is a multilayer ceramic capacitor (MLCC) produced by Samsung. MLCCs are essential components in modern electronic circuits, offering a combination of small size, high capacitance, and reliable performance. This particular capacitor is likely used for decoupling, bypassing, filtering, or energy storage purposes in a variety of applications.

Applications

  • Decoupling in microcontroller circuits: Stabilizes the power supply to microcontrollers.
  • Bypassing in audio circuits: Removes unwanted noise from audio signals.
  • Filtering in power supply circuits: Smoothes out voltage ripples.
  • Energy storage in portable electronics: Provides backup power during short power interruptions.
  • Timing circuits in consumer devices: Used in RC timing circuits.

Features

  • Multilayer ceramic construction: Enables high capacitance in a compact form factor.
  • High capacitance: 1.0µF, suitable for applications requiring moderate capacitance.
  • Low Equivalent Series Resistance (ESR): Reduces power loss and improves efficiency.
  • Stable capacitance over temperature: Maintains consistent performance across a range of operating temperatures.
  • Surface Mount Device (SMD) package: Simplifies automated assembly processes.
  • High reliability: Designed and manufactured to withstand demanding operating conditions.

Benefits

  • Enhanced circuit stability: Reduces voltage fluctuations and noise in sensitive circuits.
  • Miniaturized circuit designs: Allows for smaller and more compact electronic devices.
  • Improved energy efficiency: Minimizes power loss in filtering and decoupling applications.
  • Increased product lifespan: Ensures reliable performance over the product's lifetime.
  • Simplified manufacturing: Facilitates efficient and cost-effective assembly.

Additional Details

Based on the part number TCSVS1V105KAAR, we can deduce some characteristics. '1V' probably represents the voltage rating (e.g., 35V or 50V). The digits '105' indicate a capacitance of 1.0µF (10 x 10^5 pF). 'KAAR' refers to Samsung's internal specifications regarding tolerance, temperature coefficient and packaging details. These capacitors are commonly found in a variety of electronic equipment, including smartphones, tablets, and industrial control systems.

For precise technical specifications, consult the official Samsung datasheet for TCSVS1V105KAAR.

You May Also Be Interested in

AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess