EN
  • EN
  • DE

LC04-12E

Part No LC04-12E
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068849-LC04-12E
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC04-12E CAD Model

Description

The LC04-12E is a low capacitance TVS diode array manufactured by Samtec Inc. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device is commonly used in high-speed data lines, such as USB, HDMI, and Ethernet, to ensure reliable operation in harsh environments.

Applications

  • USB ports
  • HDMI interfaces
  • Ethernet ports
  • RS-232/RS-485 interfaces
  • Cell phones and portable devices
  • Networking equipment
  • Medical equipment
  • Automotive electronics

Features

  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Fast response time: Quickly clamps voltage spikes to protect downstream components.
  • Small package size: Allows for easy integration into compact designs.
  • High surge capability: Withstands high levels of transient energy.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects against ESD and surge events, preventing damage to sensitive components.
  • Improved signal integrity: Low capacitance ensures minimal signal distortion.
  • Reduced downtime: Prevents failures caused by transient voltage spikes.
  • Cost savings: Reduces the need for costly repairs and replacements.
  • Compliance with industry standards: Meets regulatory requirements for ESD and surge protection.

Additional Details

The LC04-12E features a standoff voltage of 12V and a typical capacitance of around 0.5pF. It is available in a small SOT-23-6 package. The device's low clamping voltage ensures effective protection for sensitive downstream components. This TVS diode array is suitable for a wide range of applications requiring robust ESD and surge protection. It provides a reliable and cost-effective solution for safeguarding electronic equipment against transient voltage threats. The device's robust construction and high surge capability make it suitable for use in harsh environments where ESD and surge events are common.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess