EN
  • EN
  • DE

MH113-MH1RP-01SB1-0150

Part No MH113-MH1RP-01SB1-0150
Manufacturer Samtec Inc.
Catalog Coaxial Cables (RF)
Description CBL ASSY UMCC-SMA JK-PL 5.906" / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 5.906" (150.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Samtec Inc.
Series MH113
Package Bag
Product Status Active
Style U.FL (UMCC), IPEX MHF1 to SMA
1st Connector SMA Jack
1st Contact Gender Female
1st Connector Mounting Type Panel Mount
1st Connector Mounting Feature Bulkhead - Front Side Nut
2nd Connector U.FL (UMCC), IPEX MHF1 Plug, Right Angle
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
Length 5.906" (150.00mm)
Cable Type 1.13mm OD Coaxial Cable
Cable Impedance 50 Ohms
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Gray
Features Shielded
Temperature Range - Operating -40°C ~ 90°C
Base Product Number MH113-MH1RP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.20.0000
California Prop 65 Warning Information
Win Source Part Number 769410-MH113-MH1RP-01SB1-0150
Ultra Librarian 3D Model Ultra Librarian MH113-MH1RP-01SB1-0150 CAD Model

Description

The MH113-MH1RP-01SB1-0150 is a gray shielded coaxial cable assembly designed for RF applications.

  • Cable Type: 1.13mm OD coaxial
  • Cable Length: 5.906" (150.00mm)
  • Maximum Frequency: 6 GHz
  • Connector 1: SMA jack
  • Connector 2: U.FL (UMCC), IPEX MHF1 plug (Right Angle)
  • Operating Temperature: -40°C to 90°C
  • Manufacturer: Samtec Inc.

You May Also Be Interested in

Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess