EN
  • EN
  • DE

S1SS-16-30C-T-10.00-D-NUS

Part No S1SS-16-30C-T-10.00-D-NUS
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Discrete Wire 0.254m 30AWG 16 POS Discrete Wire Housing to 16 POS Discrete Wire Housing RCP-RCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054476-S1SS-16-30C-T-10.00-D-NUS
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1SS-16-30C-T-10.00-D-NUS CAD Model

Description

The S1SS-16-30C-T-10.00-D-NUS is a high-reliability terminal strip manufactured by Samtec Inc. This connector is designed for board-to-board connections, offering a robust and space-saving solution with a 1.00 mm pitch. The 'S1SS' series is known for its durability and suitability for demanding applications.

Applications

  • Board-to-board connections in embedded systems
  • High-density interconnects in communication equipment
  • Industrial control systems requiring reliable connections
  • Medical devices where space and reliability are critical
  • Automotive electronics subject to vibration and temperature variations

Features

  • Number of Positions: 16
  • Row: Single Row
  • Pitch: 1.00 mm
  • Termination Style: Through-hole
  • Mating Connector Style: Socket Strip (requires a mating socket)
  • Insulator Material: Black Liquid Crystal Polymer (LCP), high temperature
  • Contact Material: Phosphor Bronze
  • Plating: Gold Plated Contacts
  • Operating Temperature Range: -55°C to +125°C
  • Current Rating: Consult Datasheet (typically around 1A per pin)

Benefits

  • Provides reliable board-to-board connections, ensuring signal integrity and preventing intermittent failures.
  • High-density 1.00 mm pitch saves valuable board space, enabling miniaturization of electronic devices.
  • Gold-plated contacts offer excellent corrosion resistance and low contact resistance, enhancing signal transmission.
  • High-temperature LCP insulator allows for reflow soldering processes, simplifying assembly.
  • Durable construction withstands harsh environments, ensuring long-term reliability.
  • Samtec's quality manufacturing ensures consistent performance and compliance with industry standards.

Additional Details

The S1SS-16-30C-T-10.00-D-NUS connector requires a mating socket strip to complete the board-to-board connection. The '30C' likely refers to the plating specification. The 'T' indicates through-hole termination. The '10.00' refers to the height above the board. The 'D' indicates dual row in the mating connector. The 'NUS' is a Samtec specific designation and may be related to packaging or other options. Always consult the Samtec datasheet for complete specifications, mating connector information, and application guidelines. Proper soldering techniques are essential to ensure a reliable connection. This type of connector is suitable for high-density applications where space is at a premium and reliable performance is critical.

You May Also Be Interested in

HellermannTyton
HOOK&LOOP TIE ORANGE 40LBS 11" / Hook and Loop - Tie Orange 2.63" (66.80mm) 0.500" (12.70mm) 40 lbs (18.14 kg)
Need more? Email Us
Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55PC6146-18-2/6- 4CS2502
Need more? Email Us
TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us
Samtec Inc.
CABLE ASSEM 2MM 40POS F-F 2" / 40 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Lowest to $18.2277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess