EN
  • EN
  • DE

SFSD-50-28-G-16.00-S

Part No SFSD-50-28-G-16.00-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 100
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.33' (406.40mm)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-50
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312570-SFSD-50-28-G-16.00-S
Ultra Librarian 3D Model Ultra Librarian SFSD-50-28-G-16.00-S CAD Model

Description

The SFSD-50-28-G-16.00-S is a high-density cable assembly manufactured by Samtec Inc. As part of the SFSD series, it's designed for robust and reliable performance in various applications. This particular model features a 50-position socket, 28 AWG cable, and 'G' likely refers to a specific design or material characteristic of the connector. The '16.00' specifies a cable length of 16.00 inches, and the 'S' indicates a standard latching system.

Applications

  • High-speed data transmission
  • Board-to-board connections
  • Telecommunications equipment
  • Data centers
  • Industrial control systems

Features

  • High-Density Design: 50 positions for maximum signal capacity.
  • 28 AWG Cable: Provides a balance of signal integrity and flexibility.
  • 'G' Designation: Represents a specific design characteristic, possibly related to materials or construction. Further research may be needed for precise definition.
  • 16.00-Inch Cable Length: Offers a longer cable length for more flexible connectivity options.
  • Standard Latching System: 'S' denotes a standard latching system ensuring secure connections.
  • Samtec Quality: Manufactured to Samtec's high standards for reliability and durability.

Benefits

  • Increased Signal Density: The high number of positions allows for more signals to be transmitted through a single cable assembly.
  • Reliable Connection: The standard latching system ensures a secure and stable connection, reducing the risk of signal loss or intermittent connectivity.
  • Optimized Signal Performance: The 28 AWG cable provides excellent signal integrity, minimizing signal degradation and ensuring accurate data transmission.
  • Extended Reach: The 16.00-inch cable length provides more flexibility in connecting devices that are further apart.

Additional Details

The SFSD series from Samtec is designed for demanding applications requiring high-density and reliable connections. The SFSD-50-28-G-16.00-S is constructed with high-quality materials to ensure durability and long-term performance. The connector housings are typically made of high-temperature thermoplastic, and the contacts are gold-plated for optimal conductivity and corrosion resistance. This cable assembly is RoHS compliant.

You May Also Be Interested in

Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess