EN
  • EN
  • DE

SIBF-05-F-S-AT

Part No SIBF-05-F-S-AT
Manufacturer Samtec Inc.
Catalog Contacts, Spring Loaded and Pressure
Description .050" ONE-PIECE INTERFACE / Position Spring Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Spring Loaded
Mfr Samtec Inc.
Series *
Package Tube
Standard Package 86
Win Source Part Number 1339200-SIBF-05-F-S-AT
Ultra Librarian 3D Model Ultra Librarian SIBF-05-F-S-AT CAD Model

Description

The SIBF-05-F-S-AT is a high-quality board-to-board connector manufactured by Samtec Inc. This connector is designed for applications requiring reliable signal transmission and secure mating between printed circuit boards (PCBs). It features a compact design and robust construction, making it suitable for a variety of electronic applications.

Applications

  • Board-to-board connections
  • Parallel board stacking
  • Mezzanine applications
  • Module interconnection
  • Embedded systems
  • High-density electronic packaging

Features

  • Number of Positions: 5
  • Row: Single
  • Pitch: 1.27 mm (0.050 inches)
  • Mounting Style: Surface Mount
  • Termination Style: Solder
  • Material: High-temperature thermoplastic
  • Contact Plating: Gold

Benefits

  • Reliable Connection: Provides a secure and stable connection between PCBs, ensuring signal integrity.
  • Compact Design: Allows for high-density packaging and space-saving designs.
  • High-Temperature Resistance: Withstands high temperatures during soldering processes.
  • Durable Construction: Designed to withstand harsh environments and frequent use.
  • Gold Plated Contacts: Ensures excellent electrical conductivity and corrosion resistance.
  • Versatile Applications: Suitable for a wide range of board-to-board connection applications.

The SIBF-05-F-S-AT connector utilizes high-quality materials and precision manufacturing techniques to ensure reliable performance. The gold-plated contacts provide excellent electrical conductivity, while the high-temperature thermoplastic housing withstands the rigors of soldering processes. This connector is commonly used in embedded systems, module interconnection, and other applications where secure and reliable board-to-board connections are critical.

Technical Specifications:

Number of Positions: 5

Pitch: 1.27 mm

Mounting Type: Surface Mount

Contact Plating: Gold

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Lowest to $1.7013
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 5POS SMD
Lowest to $1.7703
Olimex LTD
Contact Spring
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 1POS SMD
Lowest to $0.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess