EN
  • EN
  • DE

TA7820SB

Part No TA7820SB
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 5 V, 5.7 V, 6 V, 7 V, 8 V, 9 V, 10 V, 12 V, 15 V, 18 V, 20 V, 24 V Three-Terminal Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263870-TA7820SB
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7820SB CAD Model

Description

The TA7820SB is a three-terminal positive voltage regulator from Toshiba Semiconductor and Storage. This regulator is designed to provide a stable output voltage of 20V, making it suitable for a variety of electronic applications requiring a regulated power supply. Its ease of use and built-in protection features make it a popular choice among designers.

Applications

  • Power Supplies: Used in linear power supplies to provide a stable 20V output.
  • Voltage Regulation: Provides stable voltage in electronic circuits for various components.
  • Battery Chargers: Used in battery charging circuits to regulate the charging voltage.
  • Instrumentation: Powers sensitive instrumentation equipment requiring a stable voltage.
  • Consumer Electronics: Used in various consumer electronics devices to provide a regulated power source.

Features

  • Fixed Output Voltage: Provides a stable 20V output.
  • Internal Overload Protection: Protects the regulator from excessive current draw.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Protection: Protects the regulator and connected circuits from short circuits.
  • High Ripple Rejection: Minimizes output voltage ripple.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Protection Against Damage: Built-in protection features prevent damage from overload, overheating, and short circuits.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Improved Reliability: Provides stable and reliable power, extending the lifespan of electronic devices.
  • Easy to Use: Simple three-terminal design makes it easy to integrate into existing circuits.

Additional Details

The TA7820SB is typically available in a TO-220 package. It requires a minimum input voltage slightly above 20V to maintain regulation. The maximum input voltage is usually around 35V. The maximum output current is typically around 1A. It also features a thermal shutdown function that activates at high temperatures to prevent damage. This regulator is designed to provide stable and reliable power for a wide array of applications. Refer to the official Toshiba datasheet for full specifications, application notes and any specific recommendations related to circuit implementation, thermal management and safety. These components often require proper heat sinking to operate safely at high current levels.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess