EN
  • EN
  • DE

TFSS-16-30-H-06.00-S

Part No TFSS-16-30-H-06.00-S
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Discrete Wire 0.152m 30AWG 16 POS Discrete Wire Housing HDR Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 152 mm
Connector Type Discrete Wire
Gender Male
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination Crimp
Wire/Cable Type Discrete
Win Source Part Number 1099158-TFSS-16-30-H-06.00-S
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFSS-16-30-H-06.00-S CAD Model

Description

The TFSS-16-30-H-06.00-S is a terminal flex socket strip manufactured by Samtec Inc. It's designed for board-to-board connections, offering flexibility and reliable performance. The TFSS series is known for its ability to accommodate misalignment and provide a secure connection even in challenging environments.

Applications:

  • Board-to-board connections in industrial automation equipment
  • Flexible interconnects in test and measurement devices
  • Connections in medical equipment where vibration is a concern
  • Module interconnections in telecommunications systems
  • Embedded systems requiring robust connections with tolerance for misalignment

Features:

  • Terminal Flex Socket Strip
  • 16 contacts
  • 30 microinch gold plating
  • High-temperature plastic insulator
  • 6.00 mm tail length
  • Single row

Benefits:

  • Accommodates misalignment between boards
  • Provides a reliable and secure connection
  • Withstands high temperatures during soldering
  • Offers excellent signal integrity with gold-plated contacts
  • Suitable for automated assembly

Additional Details:

The 'TFSS' designates the Terminal Flex Socket Strip series. '16' indicates the number of contacts. '30' likely refers to the gold plating thickness in microinches. 'H' denotes the body style. '06.00' specifies the tail length in millimeters. 'S' signifies single row. The high-temperature plastic insulator allows for reflow soldering processes. The gold plating provides excellent corrosion resistance and ensures a reliable electrical connection. The flexible design of the socket strip allows it to absorb vibrations and accommodate misalignment between the mating boards. It is important to consult the official Samtec datasheet for precise mechanical dimensions, electrical characteristics, and soldering guidelines. The TFSS series is designed for applications where a robust and flexible board-to-board connection is required.

You May Also Be Interested in

TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Molex, LLC
Cable Assembly Pigtail 0.305m 16AWG Circular 6 POS F Mini-ChangeR
Need more? Email Us
HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Samtec Inc.
CABLE ASSEM 2MM 40POS F-F 2" / 40 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Lowest to $18.2277
TE Connectivity
Multi-Conductor Cables 55PC6146-18-2/6- 4CS2502
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess