EN
  • EN
  • DE

TW-03-02-S-D-195-SM

Part No TW-03-02-S-D-195-SM
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Number of Contacts 6
Number of Rows 2
Packaging Bulk
Pitch 2 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1037392-TW-03-02-S-D-195-SM
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-03-02-S-D-195-SM CAD Model

Description

The TW-03-02-S-D-195-SM is a terminal strip or header manufactured by Samtec Inc., designed for board-to-board or wire-to-board connections. The part number provides specific details, including the number of positions, row configuration, plating, and mounting style.

Applications

  • Board-to-board connections in various electronic devices.
  • Wire-to-board connections for power and signal transmission.
  • Interfacing between PCBs in embedded systems.
  • Connecting modules in industrial control equipment.
  • Telecommunications applications.

Features

  • Dual row design
  • 6 total positions (3 per row)
  • Surface mount termination.
  • High-temperature plastic insulator.

Benefits

  • Provides a reliable connection between boards or wires and boards.
  • Facilitates compact designs.
  • Easy to assemble.
  • Good signal integrity.

Technical Specifications

The TW-03-02-S-D-195-SM connector features a pitch that is standard for Samtec connectors and the 'SM' indicates a surface mount configuration. The insulator is made from high-temperature plastic that is compatible with reflow soldering processes. Gold plating on the contacts ensures good conductivity and resistance to corrosion. Refer to the Samtec datasheet for detailed information.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess