EN
  • EN
  • DE

TW-05-03-S-S-120-175

Part No TW-05-03-S-S-120-175
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 5 POS 2mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096214-TW-05-03-S-S-120-175
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-05-03-S-S-120-175 CAD Model

Description

The TW-05-03-S-S-120-175 is a terminal/socket strip connector manufactured by Samtec Inc. Part of their TW series, these connectors are typically used for board-to-board connections in various electronic applications.

Applications:

  • Board-to-board connections
  • Mezzanine connectors
  • Parallel board stacking
  • Datacom/Telecom equipment
  • Industrial control systems

Features:

  • 0.8 mm pitch
  • Single row
  • Surface mount (SMT) termination
  • 3 positions
  • 12.00 mm stack height (120)
  • Pin length of 0.175" (175)

Benefits:

  • Provides reliable board-to-board connections, ensuring signal integrity.
  • Enables compact designs due to the fine pitch and SMT termination.
  • Facilitates easy assembly with surface mount technology.
  • Offers a specific stack height for optimized board spacing.

Additional Details:

The TW-05-03-S-S-120-175 connector features a 0.8mm pitch which allows for high-density connections. It is a single-row connector with 3 positions (contacts). The "S-S" designation indicates that it is a single-row, surface mount connector on both sides of the connection. The "120" in the part number represents a 12.00mm stack height, determining the distance between the boards when connected. The "175" signifies a pin length of 0.175 inches. These connectors are often used in applications where space is limited and a reliable connection is essential. Consult Samtec's datasheet for precise mechanical dimensions, electrical characteristics, material specifications, and recommended reflow soldering profiles. Materials often include high-temperature thermoplastic insulators and gold-plated contacts to ensure durability and low contact resistance. These connectors are RoHS compliant.

The connector’s design ensures secure mating and reliable performance in demanding environments. Pay attention to the proper mating force and unmating force specifications to prevent damage to the connector or the connected boards. Consider using Samtec's recommended mating connectors to guarantee compatibility and optimal performance.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess