EN
  • EN
  • DE

2SC2147

Part No 2SC2147
Manufacturer Sanken
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036909-2SC2147
Categories OEM Parts(0-9)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2147 CAD Model

Description

The 2SC2147 is a silicon NPN transistor manufactured by Sanken. This transistor is designed for high-power audio amplifier applications, offering robust performance and reliability. It is commonly used in audio equipment such as stereo amplifiers, public address systems, and other audio amplification circuits.

Applications:

  • Audio Amplifiers: Used in high-power audio amplifier circuits for amplifying audio signals.
  • Stereo Amplifiers: Employed in stereo amplifier systems to provide clear and powerful sound amplification.
  • Public Address Systems: Suitable for public address systems where robust and reliable amplification is required.
  • Audio Equipment: Found in a wide range of audio equipment needing high-quality amplification.

Features:

  • High Power Dissipation: Capable of handling significant power dissipation for high-output applications.
  • High Collector Current: Supports high collector current for driving large loads.
  • Low Saturation Voltage: Ensures efficient operation with minimal voltage drop.
  • Excellent Linearity: Provides excellent linearity for accurate signal amplification.

Benefits:

  • High-Quality Audio Amplification: Delivers clear and powerful audio amplification with minimal distortion.
  • Robust Performance: Designed for reliable and consistent performance in demanding audio applications.
  • Efficient Operation: Operates efficiently with low saturation voltage, minimizing power loss.
  • Versatile Use: Suitable for a wide range of audio amplification circuits.

Technical Specifications:

The 2SC2147 typically features a collector-emitter voltage (VCEO) of around 120V, a collector current (IC) of around 10A, and a power dissipation (PC) of around 80W. These specifications may vary based on the specific datasheet and manufacturing process.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess