EN
  • EN
  • DE

2SC4546

Part No 2SC4546
Manufacturer Sanken
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 7A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 7A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 600mA, 3A
Current - Collector Cutoff (Maximum) 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 10 @ 3A, 4V
Power - Max 30W
Frequency - Transition 10MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220F
Win Source Part Number 793962-2SC4546
Family Name 2SC4546
Introduction Date June 18, 2001
ECCN EAR99
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4546 CAD Model

Description

The Sanken 2SC4546 is a silicon NPN epitaxial planar transistor designed for high-power amplification and switching applications. Known for its robust performance and reliability, this transistor is commonly used in audio amplifiers and power supply circuits.

Applications:

  • Audio Amplifiers: Used in the output stage of audio amplifiers to drive speakers.
  • Power Supplies: Employed in switching power supplies and voltage regulators.
  • Motor Control Circuits: Integrated into motor control systems for efficient power switching.
  • Inverters: Utilized in DC-AC inverters for converting direct current to alternating current.
  • Lighting Control: Found in lighting systems for dimming and switching control.

Features:

  • High Collector Current: Capable of handling large collector currents.
  • High Voltage: Designed for high voltage operation.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High fT (Transition Frequency): Provides excellent high-frequency performance.
  • Excellent Linearity: Ensures low distortion in amplifier applications.

Benefits:

  • High Power Output: Delivers significant power amplification capabilities.
  • Efficient Switching: Minimizes power loss and heat generation.
  • Stable Operation: Ensures reliable performance in various operating conditions.
  • Low Distortion: Provides clean and accurate signal amplification.
  • Long Lifespan: Designed for long-term reliability and durability.

The 2SC4546 from Sanken is a versatile NPN transistor suited for a wide range of high-power applications. Its robust design and high electrical characteristics make it a preferred choice for audio amplifiers, power supplies, and motor control circuits. The transistor is typically packaged in a TO-3P package, which allows for efficient heat dissipation. The high transition frequency ensures that the transistor can operate effectively at higher frequencies, making it suitable for modern electronic devices requiring fast switching speeds and minimal distortion. Its ability to handle high currents and voltages makes it a reliable component in demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess