EN
  • EN
  • DE
  • IT

2SD2082

Part No 2SD2082
Manufacturer Sanken
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 120V 16A TO3PF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 1.5V @ 16mA, 8A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 2000 @ 8A, 4V
Maximum Power Dissipation 75W
Frequency - Transition 20MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Win Source Part Number 053835-2SD2082
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD2082 CAD Model

Description

Introduction to 2SD2082 Transistor

The 2SD2082 is a feature-rich NPN transistor designed to perform exceptionally well in high-power electronic circuits. Its TO-220 package provides ideal heat dissipation capabilities, supporting robust performance even in relentless working conditions. This component’s broad compatibility and high reliability ensure it meets the demanding needs of modern electronic applications.

Features and Benefits

  • High Load Capacity: Regularly chosen for applications needing substantial load handling.
  • Excellent Thermal Management: Efficient thermal dissipation keeps temperatures in check.
  • Low Power Consumption: Aids in energy-saving, reducing overall system power requirements.
  • Proven Resistance: Offers excellent resistance to distortion and damage from electrical surges.

Applications and Projects

  • Power Supply Units: Often used in PSUs to ensure stable voltage regulation.
  • Renewable Energy Systems: Suitable for solar and wind energy conversion systems.
  • Communication Equipment: Plays a role in enhancing the dependability of various communication devices.
  • Industrial Control Systems: Integral in managing power in industrial automation applications.

Additional Details

The intrinsic reliability and efficiency of the 2SD2082 make it a valuable asset for engineers focusing on performance-centric applications. The TO-220 package not only aids in heat management but also supports ease of mounting, thereby simplifying implementation in complex circuit boards. Its adaptability spans across an array of sectors, from renewable energy systems to complex communication infrastructures, where it effectively upholds high standards of operational efficiency.

You May Also Be Interested in

Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess