EN
  • EN
  • DE

SI-3003KWM

Part No SI-3003KWM
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear
Description 1 A, Low-Dropout, Dual Output, 1.8 V & 2.5 V Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 189632-SI-3003KWM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3003KWM CAD Model

Description

The SI-3003KWM is a low-dropout (LDO) voltage regulator from Sanken Electric designed to provide a stable and regulated output voltage. It's characterized by its low dropout voltage, which means it can maintain a consistent output voltage even when the input voltage is only slightly higher than the desired output. This makes it suitable for battery-powered and other power-sensitive applications.

Applications

  • Power Management in Portable Devices
  • Microcontroller Power Supplies
  • Battery-Powered Equipment
  • Consumer Electronics
  • Industrial Control Systems

Features

  • Low Dropout Voltage: Maintains a stable output voltage with minimal input-output voltage difference.
  • High Output Current Capability: Delivers a sufficient amount of current to power various loads.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the regulator in the event of overheating, preventing damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Fixed Output Voltage: Provides a pre-set, stable output voltage without requiring external adjustment.
  • Compact Surface-Mount Package: Enables efficient use of board space.

Benefits

  • Stable and Reliable Power: Ensures consistent power delivery to connected devices, improving system stability.
  • Efficient Power Usage: Minimizes wasted power, especially important in battery-operated devices.
  • Enhanced System Protection: Built-in protection features prevent damage from overcurrent and overtemperature conditions.
  • Longer Battery Life: Low quiescent current contributes to extended battery runtime in portable applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The SI-3003KWM typically operates within a specific input voltage range. The dropout voltage, output current capability, and quiescent current are important parameters to consider when selecting this regulator for a particular application. It's essential to consult the datasheet for the specific values relevant to the chosen variant (e.g., SI-3003KWM-3.3 for a 3.3V version). The device is typically available in a surface-mount package designed for efficient thermal dissipation. Its use contributes to the overall reliability and efficiency of the power supply in a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess