The SI-5003X is a 3-terminal regulator manufactured by Sanken Electric. It is designed to provide a stable and regulated DC voltage output from a higher DC voltage input. This regulator is known for its high efficiency and low dropout voltage, making it suitable for a wide range of power supply applications. It incorporates overcurrent and overtemperature protection to ensure reliable operation.
Applications
- Power Supplies for Microcontrollers
- Power Supplies for Small Electronic Devices
- Battery Chargers
- Post-Regulation for Switching Power Supplies
- Voltage Regulation in Industrial Equipment
Features
- High Efficiency, reducing heat dissipation and improving energy conservation.
- Low Dropout Voltage, allowing operation with input voltages close to the output voltage.
- Overcurrent Protection, protecting the regulator and the load from damage.
- Overtemperature Protection, preventing thermal runaway and ensuring reliable operation.
- Fixed Output Voltage, providing a stable and accurate voltage supply.
Benefits
- Stable and reliable power supply for sensitive electronic components.
- Efficient energy conversion, reducing power consumption and heat generation.
- Simplified circuit design with a 3-terminal configuration.
- Protection against overloads and overheating, enhancing system reliability.
- Compact size for space-constrained applications.
Additional Details
The SI-5003X typically provides a fixed output voltage of 3.3V or 5V, depending on the specific model. Its low dropout voltage characteristic allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage. The overcurrent protection feature limits the output current to a safe level in the event of a short circuit or overload condition. The overtemperature protection shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
The device is usually available in a small surface-mount package, facilitating easy integration into electronic circuits. The high efficiency of the SI-5003X minimizes heat dissipation, reducing the need for external heat sinks. This regulator is widely used in various applications due to its robustness, ease of use, and reliable performance.
Typical specifications include an input voltage range of 4.5V to 16V, an output current of up to 1A, and a low quiescent current for energy-efficient operation. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments.