EN
  • EN
  • DE

SI3102P

Part No SI3102P
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092807-SI3102P
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3102P CAD Model

Description

The SI3102P is a fixed output, low-dropout regulator (LDO) manufactured by Sanken Electric. It's designed to provide a stable and regulated voltage supply for various electronic circuits. This regulator is particularly useful in applications where a clean and consistent power source is required, even with fluctuating input voltages.

Applications

  • Power supplies for microcontrollers and microprocessors.
  • Voltage regulation for audio amplifiers and signal processing circuits.
  • Battery-powered devices requiring stable voltage rails.
  • Industrial control systems.
  • Consumer electronics such as TVs, set-top boxes, and DVD players.

Features

  • Fixed Output Voltage: Provides a precisely regulated output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Compact Package: Typically available in a small surface-mount package for space-saving designs.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected devices by providing a consistent voltage.
  • Protection: Prevents damage from overcurrent and overheating conditions.
  • Easy Integration: Simple design and compact package facilitate easy integration into various circuits.
  • Improved Efficiency: Low dropout voltage minimizes power loss and improves overall efficiency.
  • Cost-Effective: Provides a reliable power regulation solution at a competitive price.

Additional Details

The SI3102P's specifications, such as the exact output voltage, input voltage range, and current rating, can vary depending on the specific model variant. Typically, datasheets provide detailed information about these parameters. The regulator is designed for through-hole mounting. It's crucial to consult the datasheet for accurate performance characteristics and application guidelines. Proper heatsinking may be required, depending on the operating conditions and output current. The internal protection features significantly enhance the device's robustness, making it suitable for demanding applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess