EN
  • EN
  • DE

SLA5201

Part No SLA5201
Manufacturer Sanken
Catalog Transistors - FETs, MOSFETs - RF
Description Transistor and MOS FET Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Tube
FET Type 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature Standard
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 7A
Mounting Style Through Hole
Package 15-SIP, Exposed Tab, Formed Leads
Manufacturer Package 15-SIP
Win Source Part Number 1250690-SLA5201
Manufacturer Homepage www.sanken-ele.co.jp/en
Family Name SLA5201
Introduction Date June 04, 2008
ECCN EAR99
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA5201 CAD Model

Description

The SLA5201 is a unipolar stepper motor driver IC manufactured by Sanken Electric. It is designed to control unipolar stepper motors in a variety of applications, including printers, scanners, and industrial automation equipment. The IC integrates the necessary drive circuitry and protection features to provide a reliable and efficient solution for stepper motor control.

Applications:

  • Printers: Used to control the movement of the print head and paper feed mechanisms.
  • Scanners: Employed to control the movement of the scanning head and document feed.
  • Industrial Automation: Integrated into industrial robots, CNC machines, and other automated equipment for precise motor control.
  • Office Automation Equipment: Used in copiers, fax machines, and other office equipment.
  • Robotics: Employed in robotics applications requiring precise and controlled movement.

Features:

  • Unipolar Stepper Motor Driver: Designed specifically for driving unipolar stepper motors.
  • Integrated Drive Circuitry: Includes all the necessary drive circuitry for stepper motor control.
  • Built-in Protection Features: Incorporates protection features such as overcurrent protection and thermal shutdown.
  • High Output Current: Provides sufficient output current to drive a variety of stepper motors.
  • Simple Control Interface: Easy to interface with microcontrollers and other control devices.

Benefits:

  • Simplified Motor Control: Reduces the complexity of stepper motor control by integrating all the necessary drive circuitry.
  • Reliable Operation: Built-in protection features ensure reliable operation in demanding environments.
  • Efficient Performance: Provides efficient power utilization for stepper motor control.
  • Versatile Applications: Suitable for a wide range of applications requiring stepper motor control.
  • Easy Integration: Simple control interface allows for easy integration into existing systems.

Additional Details:

The SLA5201 typically requires a few external components, such as resistors and capacitors, to set the motor current and other parameters. The device is designed for ease of use and provides a stable and reliable solution for stepper motor control. The datasheet provides detailed information on the device's electrical characteristics, pinout, and application circuits.

Key specifications include output current, supply voltage, and operating temperature range. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7216 $58.3296
15+ $7.9764 $119.6460
23+ $7.7281 $177.7463
31+ $7.4786 $231.8366
40+ $7.2291 $289.1640
54+ $6.4819 $350.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess