EN
  • EN
  • DE

SLA7032M-LF872

Part No SLA7032M-LF872
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011578-SLA7032M-LF872
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA7032M-LF872 CAD Model

Description

The SLA7032M-LF872 is a unipolar stepper motor driver IC manufactured by Sanken Electric. This integrated circuit is designed to control and drive stepper motors, commonly used in applications requiring precise positioning and speed control. It incorporates the necessary circuitry to generate the appropriate drive signals for the motor windings, simplifying the design of stepper motor control systems.

Applications

  • Printers
  • Scanners
  • Robotics
  • CNC machines
  • Office automation equipment
  • Surveillance cameras
  • Industrial control systems
  • Textile machinery

Features

  • Unipolar Drive: Specifically designed for unipolar stepper motors.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Chopping (PWM) Current Control: Provides efficient and precise current regulation.
  • Microstepping Capability: Supports microstepping for smoother motor operation and higher resolution.
  • TTL Compatible Inputs: Easy interfacing with digital control circuits.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Compact Package: Available in a space-saving package.

Benefits

  • Simplified Motor Control: Integrates essential driver functions, reducing external component count.
  • Improved Motor Performance: Microstepping capability enables smoother and more precise motor operation.
  • Enhanced System Reliability: Built-in protection circuits prevent damage to the IC and the motor.
  • Efficient Power Management: Chopping current control minimizes power losses.
  • Reduced Design Time: Easy integration into various control systems.

Additional Details

The SLA7032M-LF872 typically requires external components such as capacitors and resistors for proper operation. The specific microstepping resolution is often configurable using external logic or control signals. Proper heat sinking is necessary to manage the heat generated during operation. The device's datasheet provides detailed specifications, including voltage and current ratings, timing characteristics, and thermal resistance. It's essential to consult the datasheet for proper application and design considerations. The chopping frequency can typically be adjusted using external components to optimize performance for a particular motor. The direction and step inputs are usually TTL compatible, allowing direct connection to microcontrollers or other digital logic devices.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess