EN
  • EN
  • DE

SPF6101-VF

Part No SPF6101-VF
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338532-SPF6101-VF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPF6101-VF CAD Model

Description

The SPF6101-VF from Sanken is a high-performance power factor correction (PFC) controller designed for demanding power supply applications. It incorporates advanced control techniques to achieve high power factor and low total harmonic distortion (THD), exceeding stringent energy efficiency standards.

Applications:

  • High-Power AC-DC Power Supplies
  • Server Power Supplies
  • Industrial Automation Equipment
  • High-Brightness LED Lighting
  • Uninterruptible Power Supplies (UPS)

Features:

  • Critical Conduction Mode (CrM) Operation: Ensures high efficiency and low switching losses.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in application design.
  • High Precision Voltage Reference: Provides accurate voltage regulation and stable operation.
  • Overvoltage Protection (OVP) with Latch Function: Protects the power supply against excessive output voltage and latches off to prevent damage.
  • Overcurrent Protection (OCP) with Hiccup Mode: Limits the output current to a safe level and enters hiccup mode to prevent continuous overload.
  • Open Loop Protection (OLP) with Auto-Restart: Shuts down the controller in case of an open loop condition and automatically restarts after a specified time.
  • Undervoltage Lockout (UVLO): Prevents operation at low input voltage, ensuring stable startup and preventing damage.
  • Thermal Shutdown Protection (OTP): Protects the controller from overheating, ensuring reliable operation.

Benefits:

  • Exceptional Energy Efficiency: Minimizes energy waste and reduces operating costs.
  • Compliance with Stringent Standards: Meets the latest energy efficiency and safety standards.
  • Robust Protection Features: Ensures reliable operation under various fault conditions.
  • Improved System Performance: Enhances power supply stability and reduces EMI noise.
  • Simplified Design and Reduced Component Count: Reduces design complexity and lowers overall system cost.

The SPF6101-VF utilizes advanced control algorithms to optimize performance across a wide range of operating conditions. Its comprehensive protection features ensure reliable operation even under challenging conditions. The device is available in a thermally enhanced package, making it suitable for high-power applications. It is designed to provide a highly efficient and reliable solution for power factor correction in demanding power supply applications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess