EN
  • EN
  • DE

STA474A

Part No STA474A
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Description PNP + NPN Darlington H-bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Win Source Part Number 194152-STA474A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA474A CAD Model

Description

The STA474A is an integrated circuit manufactured by Sanken, primarily intended for use in audio power amplifier applications. It's designed to provide robust and efficient audio amplification, integrating essential features to simplify system design and ensure reliable performance.

Applications:

  • Car audio systems
  • Home audio amplifiers
  • Powered subwoofers
  • Public address (PA) systems
  • Stereo receivers

Features:

  • High output power: Capable of delivering significant power to drive speakers effectively.
  • Built-in protection: Incorporates over-current, over-voltage, and thermal shutdown protection mechanisms to safeguard the device against potential damage.
  • Low distortion: Designed for high-fidelity audio reproduction with minimal total harmonic distortion (THD).
  • Integrated mute function: Allows for easy muting of the audio output to prevent unwanted noise during startup or shutdown.
  • Standby function: Reduces power consumption when the amplifier is not in use, improving energy efficiency.

Benefits:

  • Improved audio quality: Provides clean and powerful audio output for enhanced listening experiences.
  • Enhanced reliability: Protection features ensure robust performance and prevent damage from electrical or thermal stress.
  • Simplified design: Integrated features reduce the need for external components, simplifying the design process.
  • Energy efficiency: Standby function minimizes power consumption, contributing to energy savings.
  • Reduced system cost: Integration of multiple functions lowers the overall component count and cost.

Additional Details:

The STA474A operates within a specified voltage range, making it compatible with common power supplies. Its thermal design allows for efficient heat dissipation, enabling stable operation even at high power levels. The device is available in a multi-lead package for easy mounting and connection. The datasheet provides detailed information on voltage gain, frequency response, and other performance characteristics.

You May Also Be Interested in

Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess