EN
  • EN
  • DE

STA402

Part No STA402
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Description TRANS 4PNP DARL 50V 4A 10-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Transistor Polarity 4 PNP Darlington (Quad)
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 2V @ 10mA, 3A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 1000 @ 3A, 4V
Maximum Power Dissipation 4W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 10-SIP
Win Source Part Number 047332-STA402
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA402 CAD Model

Description

The STA402 is a monolithic integrated circuit designed for use in audio amplifier applications, specifically as a bridge-tied load (BTL) driver. Manufactured by Sanken, this device is known for its robust performance and efficiency in delivering high-power audio output with minimal external components. It simplifies the design process for audio systems by integrating multiple functions into a single chip.

Applications:

  • Car audio amplifiers
  • Home theater systems
  • Powered speakers
  • Audio/Video receivers
  • General-purpose audio amplification

Features:

  • High output power capability: Delivers significant audio power suitable for demanding applications.
  • Built-in protection circuits: Includes overvoltage, overcurrent, and thermal shutdown protection to ensure device reliability and prevent damage under fault conditions.
  • Bridge-tied load (BTL) configuration: Allows for increased output power compared to single-ended amplifiers, maximizing efficiency.
  • Minimal external components: Reduces the overall system cost and complexity by integrating many functions internally.
  • Low distortion: Provides high-fidelity audio reproduction with minimal harmonic distortion.

Benefits:

  • Improved audio performance: Delivers clean and powerful audio output for enhanced listening experience.
  • Enhanced system reliability: Protection features safeguard the device from electrical and thermal stresses, ensuring long-term reliability.
  • Simplified design: Reduces the design effort and time by integrating multiple functions into a single IC.
  • Cost-effective solution: Minimizes the need for external components, resulting in lower overall system cost.
  • Compact design: Enables smaller and more efficient audio amplifier designs.

Additional Details:

The STA402 operates on a specified voltage range, making it compatible with standard power supplies used in audio equipment. Its thermal resistance characteristics allow for efficient heat dissipation, enabling stable operation even at high power levels. The device is typically packaged in a multi-lead package for easy mounting and connection to external circuitry. Detailed specifications, including voltage gain, frequency response, and distortion characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8401 $59.6421
50+ $2.3308 $116.5400
77+ $2.2580 $173.8660
106+ $2.1853 $231.6418
137+ $2.1125 $289.4125
183+ $1.8942 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess