EN
  • EN
  • DE

STK2230

Part No STK2230
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 345837-STK2230
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK2230 CAD Model

Description

The STK2230, manufactured by Sanken Electric, is a hybrid IC audio power amplifier designed for high-fidelity audio applications. This component integrates multiple transistors and other discrete components into a single package, providing a compact and efficient solution for amplifying audio signals.

Applications:

  • Stereo Amplifiers
  • Home Theater Systems
  • Automotive Audio Systems
  • Powered Speakers
  • Musical Instruments Amplifiers

Features:

  • High Output Power: Delivers substantial output power to drive speakers effectively.
  • Low Distortion: Minimizes harmonic distortion, ensuring clear and accurate audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal protection to safeguard the amplifier and connected speakers.
  • Compact Design: Integrates multiple components into a single package, reducing board space and simplifying assembly.
  • Wide Operating Voltage Range: Accommodates a range of supply voltages for versatile use in different applications.

Benefits:

  • Superior Audio Quality: Low distortion and high output power provide an immersive listening experience.
  • Increased Reliability: Built-in protection circuits prevent damage from common electrical faults.
  • Simplified System Design: Compact design and integrated functions reduce component count and assembly time.
  • Versatile Compatibility: Wide operating voltage range allows for use in various power supply environments.
  • Cost-Effective Solution: Integrates numerous discrete components into a single IC reduces procurement costs and assembly efforts.

Technical Specifications:

Due to the age of this part and limited public information, detailed technical specifications are not readily available. Generally, these hybrid amplifiers have specifications such as:

  • Output Power: Typically around 20-50W per channel into 8 ohms.
  • THD (Total Harmonic Distortion): Usually less than 0.1% at rated power.
  • Operating Voltage: Typically requires a dual power supply, such as +/- 20V to +/-35V
  • Input Impedance: Around 30k Ohms.

These amplifiers are designed for linear operation and generally require a heatsink for thermal management.

In summary, the Sanken STK2230 is a robust and reliable audio power amplifier suitable for a variety of audio applications, offering a combination of high performance, protection features, and ease of use.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess