EN
  • EN
  • DE
  • IT

STR-A6351

Part No STR-A6351
Manufacturer Sanken
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Win Source Part Number 194773-STR-A6351
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-A6351 CAD Model

Description

The STR-A6351 is a power IC designed and manufactured by Sanken Electric. It's primarily used in AC/DC power supplies, specifically targeting applications that require high efficiency and compact design. The STR-A6351 integrates a power MOSFET and a control circuit, which simplifies the power supply design and reduces the number of external components needed.

Applications:

  • Power supplies for consumer electronics such as TVs, DVD players, and set-top boxes.
  • AC adapters for various electronic devices.
  • Auxiliary power supplies in industrial equipment.
  • Standby power supplies for energy-saving applications.

Features:

  • Integrated power MOSFET for simplified design and reduced component count.
  • Quasi-resonant operation to minimize switching losses and improve efficiency.
  • Built-in soft-start function to reduce stress on components during startup.
  • Overcurrent protection (OCP), overvoltage protection (OVP), and overheat protection (OTP) for enhanced safety and reliability.
  • Frequency reduction function at light loads to improve efficiency.
  • Low standby power consumption to meet energy-saving requirements.

Benefits:

  • High efficiency reduces power consumption and lowers operating costs.
  • Simplified power supply design reduces development time and cost.
  • Improved system reliability due to built-in protection features.
  • Compact size enables smaller and more efficient power supply designs.
  • Reduced EMI noise helps to minimize interference with other electronic components.

Additional Details:

The STR-A6351 utilizes a quasi-resonant flyback topology, which is known for its ability to minimize switching losses and improve overall efficiency. The integrated MOSFET is optimized for high-voltage and high-speed switching. The IC also features a frequency reduction function that reduces the switching frequency at light loads to further improve efficiency. Multiple protection features such as overcurrent, overvoltage, and overheat protection are incorporated to ensure safe and reliable operation. A soft-start function is included to minimize stress on components during startup by gradually increasing the output voltage. The package type is usually a through-hole type for easy mounting and heat dissipation.

You May Also Be Interested in

Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess