EN
  • EN
  • DE

STR-W6734

Part No STR-W6734
Manufacturer Sanken
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC POWER QUASI RES SW TO-220F-6 / Power IC for Quasi-Resonant Type Switching Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Sanken
Series STR-W6700
Packaging Bulk
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage 9.7 V ~ 35 V
Frequency - Switching 19kHz ~ 25kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Operating Temperature Range -20°C ~ 115°C (TA)
Package TO-220-7 Full Pack (6 Leads)
Manufacturer Package TO-220F-6L
Mounting Style Through Hole
Win Source Part Number 795797-STR-W6734
Popularity Medium
Supply and Demand Status Balance
Family Name STR-W6734
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STR-W6734 CAD Model

Description

The STR-W6734 is an integrated circuit (IC) manufactured by Sanken.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Series: STR-W6700
  • Win Source Part Number: 795797-STR-W6734
  • Package: TO-220-7 Full Pack (6 Leads)
  • Mounting Style: Through hole
  • Operating Temperature Range: -20°C to 115°C (TA)
  • Topology: Flyback
  • Voltage Breakdown: 500V
  • Voltage Start-up: 18.2V
  • Switching Frequency: 19kHz to 25kHz
  • Fault Protection: Current limiting, over load, and over voltage
  • Control Feature: Soft start
  • Supply Voltage: 9.7V to 35V
  • Estimated EOL Date: 2022

You May Also Be Interested in

Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9073 $66.7555
75+ $1.5650 $117.3750
115+ $1.5161 $174.3515
160+ $1.4672 $234.7520
205+ $1.4183 $290.7515
275+ $1.2716 $349.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess