EN
  • EN
  • DE

STRF6456

Part No STRF6456
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348023-STRF6456
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6456 CAD Model

Description

The STRF6456 is a power IC manufactured by Sanken Electric, designed for use in switching power supplies. It incorporates a power MOSFET and control circuitry to simplify the design of efficient and compact power supplies. It's particularly suited for applications requiring high performance and reliability.

Applications

  • Power supplies for LCD monitors
  • Adapters for consumer electronic devices
  • Auxiliary power supplies in industrial equipment
  • Power supplies for set-top boxes
  • DVD player power supplies

Features

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Built-in Startup Circuit: Eliminates the need for external startup components.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage.
  • Thermal Shutdown (TSD): Shuts down the IC if the temperature exceeds a safe limit.
  • Soft-Start Function: Reduces stress on components during startup.
  • Frequency Reduction Function: Improves efficiency at light loads.

Benefits

  • Simplified Power Supply Design: Integration reduces component count and simplifies the design process.
  • High Efficiency: Optimized switching characteristics contribute to high energy efficiency.
  • Improved Reliability: Built-in protection features enhance the reliability of the power supply.
  • Reduced Board Space: Integration allows for smaller and more compact power supply designs.
  • Cost-Effective Solution: Reduced component count and simplified design can lower overall system cost.

Additional Details

The STRF6456 operates using a fixed or variable switching frequency, depending on the specific design. The integrated MOSFET typically has a voltage rating suitable for off-line applications. The overcurrent protection (OCP) is typically implemented using a current sensing resistor and a comparator. The overvoltage protection (OVP) monitors the output voltage using a resistor divider and a comparator. The thermal shutdown (TSD) monitors the junction temperature of the IC. The soft-start function limits the inrush current during startup. The IC is available in a variety of packages designed for efficient heat dissipation. Specific electrical characteristics, such as switching frequency and voltage/current ratings, vary depending on the specific model variation.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess