EN
  • EN
  • DE

2SD330

Part No 2SD330
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description 50V/2A Low-Frequency Power Amp Applications 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126578-2SD330
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD330 CAD Model

Description

The 2SD330 is an NPN silicon epitaxial transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. This transistor is designed for use in various amplifier and switching applications.

Applications

  • Audio amplifiers
  • Switching circuits
  • DC-DC converters
  • Motor control circuits
  • General-purpose amplification

Features

  • High Collector Current: Offers a high collector current capability for driving larger loads.
  • Low Saturation Voltage: Ensures minimal power loss during switching operations.
  • High HFE: Provides good amplification characteristics.
  • Epitaxial Construction: Offers improved performance and reliability.

Benefits

  • Efficient Amplification: The high HFE and low saturation voltage allow for efficient signal amplification with minimal distortion.
  • Reliable Switching: The transistor's characteristics make it suitable for reliable switching applications, reducing power loss and heat generation.
  • Versatile Application: Can be used in a broad range of applications due to its robust design and electrical characteristics.
  • Improved Circuit Performance: Contributes to improved overall performance of electronic circuits.

Additional Details

The 2SD330 transistor features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 2A, and a power dissipation (PC) of 10W. It has a typical HFE value of around 100-320 depending on the specific conditions, which signifies its ability to amplify signals effectively. The operating and storage temperature range is typically between -55°C to +150°C, indicating its suitability for use in diverse environmental conditions. The transistor is typically packaged in a TO-126 package.

This transistor is commonly used in applications where moderate power amplification or switching is required. Its robust design and favorable electrical characteristics make it a reliable component in many electronic devices and circuits. The 2SD330's capability to handle a significant collector current while maintaining a low saturation voltage makes it an efficient choice for both amplification and switching purposes. Its widespread use is a testament to its dependability and performance in a variety of demanding applications.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess