EN
  • EN
  • DE

2SJ195

Part No 2SJ195
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description Very High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126713-2SJ195
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ195 CAD Model

Description

The 2SJ195 is a P-channel MOS FET designed for high-frequency power amplifier applications. It is manufactured by SANYO Semiconductor and known for its excellent gain and low noise figure. This FET is well-suited for RF amplifiers in communication equipment and other high-frequency circuits.

Applications:

  • RF Power Amplifiers
  • High-Frequency Oscillators
  • Mixer Circuits
  • Communication Equipment
  • Wireless Transmitters

Features:

  • P-Channel MOS FET
  • High Gain
  • Low Noise Figure
  • High Power Output
  • Excellent Linearity

Benefits:

  • Efficient Power Amplification: High gain provides efficient power amplification in RF circuits.
  • Low Noise: Minimizes noise in sensitive receiver circuits.
  • Improved Signal Quality: Excellent linearity ensures minimal distortion of the amplified signal.
  • High Power Output: Delivers sufficient power for RF transmission.
  • Reliable Performance: Designed for stable and reliable operation in demanding RF environments.

Additional Details:

The 2SJ195 typically comes in a through-hole or surface-mount package optimized for RF applications. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The power gain (Gp) and noise figure (NF) are critical parameters for RF amplifier design. The input and output impedance matching networks are crucial for maximizing power transfer and minimizing signal reflections. The datasheet provides detailed S-parameters for circuit simulation and design. Proper heat sinking is essential for dissipating heat generated during high-power operation. Consult the manufacturer's datasheet for detailed specifications, including thermal resistance, intermodulation distortion (IMD), and recommended bias conditions. Adhering to the recommended operating conditions ensures optimal performance and prevents damage to the device. The package parasitic inductance and capacitance should be considered in high frequency designs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0679 $63.4753
16+ $7.4405 $119.0480
25+ $7.2084 $180.2100
34+ $6.9750 $237.1500
43+ $6.7429 $289.9447
58+ $6.0453 $350.6274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess