EN
  • EN
  • DE

2SJ413-TW

Part No 2SJ413-TW
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 16951-2SJ413-TW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ413-TW CAD Model

Description

2SJ413-TW P-Channel MOSFET Transistor

The 2SJ413-TW is a highly efficient P-Channel MOSFET transistor, engineered for demanding electronic applications where precision and power management are crucial. Known for its excellent thermal stability, the 2SJ413-TW offers improved performance in critical operations.

Applications

  • Battery-powered devices
  • Portable consumer electronics
  • Power supply circuits
  • Electrical isolation switches
  • Microcontroller interfacing

Features and Benefits

  • High Efficiency: Designed to reduce power dissipation and improve energy conservation.
  • Thermal Stability: Capable of withstanding high temperatures, enhancing reliability.
  • Low Input Capacitance: Facilitates efficient drive circuitry.
  • Versatility: Suitable for various switching and amplification tasks.
  • Enhanced Control: Offers precise control over electrical currents.

Additional Details

With a focus on durability and high performance, the 2SJ413-TW stands out as an exceptional choice for systems who demand both reliability and efficiency. This MOSFET is tailored for enhanced operational lifespan in complex electronic environments.

You May Also Be Interested in

Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7749 $54.1992
18+ $5.5589 $100.0602
28+ $5.3852 $150.7856
39+ $5.2115 $203.2485
50+ $5.0378 $251.8900
67+ $4.5166 $302.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess