The 2SK1435 is an N-channel MOSFET designed for high-power switching applications. Manufactured by SANYO Semiconductor, this transistor is suitable for use in power supplies, motor control circuits, and other applications where efficient and reliable switching is required.
Applications:
- Power Supplies
- Motor Control
- DC-DC Converters
- Inverters
- High-Side Switches
Features:
- N-Channel MOSFET
- Low On-Resistance
- High-Speed Switching
- High Avalanche Capability
- Gate-Source Voltage: 30V
- Drain-Source Voltage: 900V
- Drain Current: 5A
Benefits:
- Improved efficiency in power conversion, reducing energy waste and heat generation.
- Enhanced reliability and protection against voltage spikes, increasing the lifespan of the device.
- Simplified thermal management due to low on-resistance.
- Optimized performance in demanding applications requiring fast switching speeds.
- Cost-effective solution for high-power switching needs.
Technical Specifications:
The 2SK1435 features a drain-source voltage (Vds) rating of 900V and a continuous drain current (Id) of 5A. The gate-source voltage (Vgs) is rated at 30V. Its low on-resistance (Rds(on)) minimizes power dissipation during operation. The device is typically available in a TO-220 package.
This transistor is ideal for applications requiring high voltage and current handling capabilities, delivering performance and dependability in demanding environments.