EN
  • EN
  • DE

ALP031-TLM

Part No ALP031-TLM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997139-ALP031-TLM
Categories OEM Parts(A-B)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALP031-TLM CAD Model

Description

The ALP031-TLM is a Hall effect latch sensor manufactured by SANYO Semiconductor. These sensors are designed to detect the presence and polarity of magnetic fields, switching their output state based on the magnetic field strength. The ALP031-TLM offers reliable performance in a variety of applications that require contactless sensing of position, speed, or direction.

Applications

  • Brushless DC (BLDC) motor control: Providing feedback on rotor position for efficient motor commutation.
  • Position detection: Detecting the position of moving parts in machinery, appliances, and automotive systems.
  • Speed sensing: Measuring the rotational speed of shafts, gears, and wheels.
  • Flow meters: Detecting the rotation of impellers in flow measurement devices.
  • Door and lid detection: Sensing the open or closed state of doors, lids, and covers.

Features

  • Hall effect latch: Output latches in the presence of a sufficient magnetic field, maintaining its state until a field of opposite polarity is detected.
  • High sensitivity: Detects weak magnetic fields, enabling use with small magnets or over larger distances.
  • Wide operating voltage range: Operates from a wide range of supply voltages, typically from 3V to 24V, accommodating various system requirements.
  • Open-collector output: Output can be easily interfaced with microcontrollers and other digital circuits.
  • Small package size: Available in compact packages such as SOT-23 or similar, facilitating integration into space-constrained applications.
  • Robust and reliable: Designed for reliable operation in harsh environments, withstanding temperature variations and mechanical stress.

Benefits

  • Contactless sensing: Eliminates mechanical wear and tear, resulting in long-term reliability and reduced maintenance.
  • Precise position detection: Provides accurate and repeatable position sensing for precise control and monitoring.
  • High-speed operation: Responds quickly to changes in magnetic field, enabling high-speed sensing applications.
  • Immunity to dust and dirt: Operates reliably in dirty or dusty environments, unlike mechanical switches.
  • Easy to use: Simple interface and readily available datasheets simplify integration into existing systems.

Additional Details

The ALP031-TLM typically has a digital output that switches between a low and high state based on the magnetic field polarity and strength. The switching thresholds are specified in Gauss (G). It is important to refer to the product datasheet for specific electrical characteristics, such as supply voltage range, output current capability, and switching speeds. Proper decoupling capacitors should be used to ensure stable operation. This sensor is often used in automotive applications due to its robust performance and reliability.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess