The CE0J331M3HANG is an aluminum electrolytic capacitor manufactured by SANYO Semiconductor (now part of ON Semiconductor). Electrolytic capacitors are commonly used for filtering, smoothing, and energy storage in a wide range of electronic circuits due to their high capacitance values in relatively small sizes.
Applications
- Power supplies (smoothing and filtering)
- Audio amplifiers (coupling and decoupling)
- DC-DC converters
- Motherboards and other computer hardware
- Consumer electronics (TVs, radios, etc.)
- Industrial equipment
Features
- High capacitance value (330µF)
- Relatively small size for capacitance
- Polarized component (requires correct polarity connection)
- Specific voltage rating (e.g., 6.3V, 10V, 16V - check datasheet)
- Long operational life (depending on temperature and ripple current)
- Radial lead style (through-hole mounting)
Benefits
- Effective filtering and smoothing of DC voltage
- Energy storage capability for transient loads
- Stable performance over a wide range of temperatures
- Cost-effective solution for high capacitance requirements
- Easy to integrate into existing circuits
- Reliable operation with appropriate derating
Additional Details
The 'CE0J331M3HANG' designation specifies characteristics like capacitance (331 = 33 x 10^1 pF = 330pF. Typo in Name field from source data? Should it be 331uF). 'M3' indicates a tolerance of ±20%. 'HANG' likely denotes a specific packaging or lead style. This capacitor has a rated voltage which is crucial to adhere to, as exceeding it can cause failure. Electrolytic capacitors have an ESR (Equivalent Series Resistance) that affects performance, especially at higher frequencies. Operating temperature and ripple current are key parameters affecting lifespan. Ensure the chosen capacitor meets the application's voltage, temperature, ripple current, and lifetime requirements. Electrolytic capacitors are polarized, so correct orientation during installation is vital. Consult the datasheet for complete electrical characteristics, dimensions, and application guidelines. Improper storage and handling can degrade capacitor performance. The materials used in the capacitor's construction comply with relevant industry standards.