EN
  • EN
  • DE

LB11967V

Part No LB11967V
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description For Variable Speed Fan Motor Single-Phase Full-Wave Pre-Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195075-LB11967V
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11967V CAD Model

Description

The LB11967V is a 3-phase brushless DC motor driver from SANYO Semiconductor. This integrated circuit is designed to provide efficient and reliable control for brushless DC motors used in a variety of applications, including fan motors, spindle motors, and pump motors. It integrates various protection features to ensure safe and stable operation.

Applications:

  • Fan Motors: Used in cooling fans for electronic equipment, appliances, and automotive systems.
  • Spindle Motors: Employed in hard disk drives (HDDs), optical disk drives (ODDs), and other rotating media storage devices.
  • Pump Motors: Utilized in water pumps, oil pumps, and other fluid transfer systems.
  • Air Conditioner Motors: Found in the fan motors of air conditioning units.
  • General Purpose BLDC Motor Control: Suitable for various other applications requiring precise and efficient control of 3-phase brushless DC motors.

Features:

  • 3-Phase BLDC Motor Driver: Designed specifically for controlling 3-phase brushless DC motors.
  • Built-in Hall Amplifier: Integrated Hall amplifier for accurate rotor position detection.
  • PWM Speed Control: Allows for precise speed control using pulse-width modulation (PWM).
  • Soft Switching: Implements soft switching techniques to reduce noise and improve efficiency.
  • Overcurrent Protection (OCP): Protects the motor and driver from overcurrent conditions.

Benefits:

  • Efficient Motor Control: Provides precise and efficient control of brushless DC motors.
  • Reduced Noise: Soft switching minimizes audible noise and electromagnetic interference (EMI).
  • Compact Design: Integrated design reduces the number of external components required.
  • Reliable Performance: Built-in protection features ensure safe and reliable operation.
  • Simplified Circuit Design: Easy to interface with microcontrollers and other control circuits.

Additional Details:

The LB11967V typically operates from a supply voltage of 5V to 24V, making it suitable for a wide range of applications. It incorporates a built-in Hall amplifier to sense the rotor position accurately, which is crucial for proper commutation of the motor windings. The PWM speed control allows for precise adjustment of the motor speed. The overcurrent protection (OCP) feature prevents damage to the motor and the driver in the event of a short circuit or overload. The soft switching technique minimizes the generation of electromagnetic interference (EMI) and audible noise. The device is typically available in a small surface-mount package, allowing for compact and efficient circuit designs. The LB11967V is commonly used in applications where quiet operation, high efficiency, and reliable motor control are essential.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess