EN
  • EN
  • DE

LB1947-E

Part No LB1947-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Motor Drivers, Controllers
Description MOTOR DRIVER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Applications General Purpose
Current - Output 2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 45V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 13-SIP Exposed Tab
Supplier Device Package 13-SIPHJ
Base Product Number LB1947
Standard Package 99 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876719-LB1947-E
Ultra Librarian 3D Model Ultra Librarian LB1947-E CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation LB1947-E is a fully integrated motor driver controller designed for general purpose applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Current Output: 2A
  • Output Configuration: half bridge
  • Voltage Range: 10V to 45V
  • Voltage Supply: 4.75V to 5.25V
  • Package: 13-SIP exposed tab
  • Standard Package: 99 pieces
  • Temperature Range: -20°C to 85°C

You May Also Be Interested in

Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6100 $61.7100
26+ $4.6031 $119.6806
39+ $4.4592 $173.9088
54+ $4.3155 $233.0370
70+ $4.1716 $292.0120
93+ $3.7400 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess