EN
  • EN
  • DE

LC75844M-TLM-E

Part No LC75844M-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Display Drivers
Description GENERAL-PURPOSE LCD DRIVER / LCD Driver 36-MFPSDJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Obsolete
Display Type LCD
Configuration 88 Segment
Interface Serial
Current - Supply 230 µA
Voltage - Supply 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-SOP (0.311", 7.90mm Width)
Supplier Device Package 36-MFPSDJ
Base Product Number LC75844
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922777-LC75844M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LC75844M-TLM-E CAD Model

Description

The 922777-LC75844M-TLM-E is a display driver integrated circuit from SANYO Semiconductor.

  • Product: 922777-LC75844M-TLM-E
  • Type: Display Driver IC
  • Manufacturer: SANYO Semiconductor
  • Category: Power Management IC (PMIC)
  • Configuration: 88 Segments
  • Interface: Serial
  • Current Supply: 230 µA
  • Voltage Supply Range: 2.7V to 6V
  • Mounting Type: Surface Mount
  • Package/Case: 36-SOP
  • Width: 0.311 inches (7.90mm)
  • Supplier Device Package: 36-MFPSDJ
  • Operating Temperature Range: -40°C to 85°C
  • Base Product Number: LC75844
  • Status: Obsolete

You May Also Be Interested in

NXP / Nexperia
Driver
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0533 $58.0127
47+ $2.5053 $117.7491
72+ $2.4270 $174.7440
99+ $2.3487 $232.5213
128+ $2.2704 $290.6112
171+ $2.0356 $348.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess