EN
  • EN
  • DE

STK4040X

Part No STK4040X
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (70 W min, THD = 0.008%) 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261182-STK4040X
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4040X CAD Model

Description

The STK4040X is a hybrid IC (Integrated Circuit) power amplifier manufactured by SANYO Semiconductor. It is designed for audio amplification in a variety of applications, particularly in home theater systems and high-fidelity audio equipment. This amplifier is known for its robust performance, reliability, and ease of use due to its integrated design. The STK4040X provides a substantial power output while maintaining low distortion and high signal-to-noise ratio.

Applications:

      
  • Home Theater Systems
  •   
  • Stereo Amplifiers
  •   
  • Powered Speakers
  •   
  • Audio Receivers
  •   
  • Public Address (PA) Systems

Features:

      
  • High Output Power: Typically 60W per channel into 8 ohms
  •   
  • Low Total Harmonic Distortion (THD): Typically 0.007% at rated output
  •   
  • High Signal-to-Noise Ratio (SNR): Typically 115dB
  •   
  • Built-in Protection Circuits: Overcurrent, overvoltage, and thermal shutdown
  •   
  • Single Power Supply Operation: Simplifies power supply design
  •   
  • Muting Function: Reduces noise during power-on and power-off
  •   
  • Compact Package: Easy to integrate into various applications

Benefits:

      
  • High Fidelity Audio Reproduction: Delivers clear and accurate audio with minimal distortion.
  •   
  • Robust Performance: Reliable operation even under demanding conditions.
  •   
  • Ease of Use: Simplifies amplifier design and reduces component count.
  •   
  • Integrated Protection: Protects the amplifier from damage due to overcurrent, overvoltage, and overheating.
  •   
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details:

The STK4040X requires a single power supply voltage, typically ranging from ±25V to ±45V, depending on the desired output power. It includes internal compensation circuitry, eliminating the need for external compensation components. The amplifier’s thermal shutdown feature protects it from overheating by automatically shutting down the output when the junction temperature exceeds a safe limit. The muting function minimizes noise during power-on and power-off transients. The device is designed for ease of mounting and heat sinking, ensuring efficient heat dissipation. It is a popular choice for both DIY audio enthusiasts and professional audio equipment manufacturers due to its balance of performance, reliability, and cost-effectiveness. It is important to consult the SANYO Semiconductor datasheet for detailed specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Atmel
Lowest to $8.5447
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess