EN
  • EN
  • DE

SVC342

Part No SVC342
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Varactor Diode for AM Receiver Electronic Tuning Use
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1262632-SVC342
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SVC342 CAD Model

Description

The SVC342 is a variable capacitance diode (varicap diode) manufactured by SANYO Semiconductor. These diodes are designed to exhibit a change in capacitance as the reverse voltage applied across them changes. This characteristic makes them suitable for various applications where voltage-controlled capacitance is required.

Applications

  • Voltage-Controlled Oscillators (VCOs): Varicap diodes like the SVC342 are extensively used in VCOs. By varying the reverse voltage applied to the diode, the capacitance changes, which in turn adjusts the oscillation frequency.
  • Frequency Synthesizers: In frequency synthesizers, varicap diodes facilitate precise frequency adjustments, ensuring stable and accurate signal generation.
  • FM Modulators and Demodulators: The voltage-variable capacitance is utilized in FM modulation to alter the carrier frequency and in demodulation to extract the original signal.
  • Automatic Frequency Control (AFC) circuits: SVC342 can be used in AFC circuits to maintain a stable frequency in receivers and other communication devices, compensating for drift or variations in the signal.
  • Tunable Filters: Varicap diodes allow for electronically tunable filters, where the center frequency can be adjusted by changing the reverse voltage on the diode.

Features

  • High Capacitance Ratio: The SVC342 offers a significant change in capacitance over its specified voltage range, providing substantial tuning capability.
  • Low Series Resistance: Low series resistance minimizes losses and ensures efficient performance in high-frequency circuits.
  • Fast Response Time: The diode exhibits a quick response to changes in voltage, enabling rapid frequency adjustments.
  • Small Package Size: Its compact design allows for easy integration into various circuit layouts.
  • Reliable Performance: SANYO Semiconductor provides a reliable component suitable for demanding applications.

Benefits

  • Precise Frequency Control: Enables precise and stable frequency adjustments in oscillators and synthesizers.
  • Efficient Signal Tuning: Facilitates efficient and accurate tuning in communication and signal processing applications.
  • Compact Design Integration: Allows for seamless integration into space-constrained circuit designs.
  • Improved System Performance: Enhanced performance due to low series resistance and fast response time.
  • Enhanced Frequency Stability: Provides stable frequency control in AFC circuits, improving overall system reliability.

Additional Details

The SVC342's key technical specifications typically include its capacitance range, voltage range, series resistance, and capacitance ratio. These specifications are crucial for designing and optimizing circuits in which it is used. It is important to consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. The diode is commonly available in surface-mount packages for automated assembly. Proper handling and soldering techniques should be followed to prevent damage and ensure long-term reliability.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9979 $59.9790
24+ $4.9215 $118.1160
37+ $4.7678 $176.4086
51+ $4.6142 $235.3242
65+ $4.4606 $289.9390
87+ $3.9986 $347.8782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess