The TT2190LS is a high-voltage NPN transistor manufactured by SANYO Semiconductor (now part of ON Semiconductor). It's primarily designed for horizontal deflection output applications in televisions and CRT monitors.
Applications
- Horizontal deflection output in CRT televisions
- Horizontal deflection output in CRT monitors
- High-voltage switching circuits
Features
- High Voltage Capability: Designed for high-voltage applications.
- Fast Switching Speed: Enables efficient horizontal deflection.
- Built-in Damper Diode: Protects the transistor from reverse voltage spikes.
- High Reliability: SANYO's quality ensures dependable performance.
Benefits
- Efficient Horizontal Deflection: Fast switching speed minimizes power losses.
- Protection Against Voltage Spikes: Damper diode prevents damage from reverse voltages.
- Reliable Operation: Designed for stable and dependable performance in demanding applications.
Technical Specifications (Typical)
While specifications can vary based on specific production lots, common parameters for the TT2190LS include:
- Collector-Emitter Voltage (VCEO): 1500V
- Collector-Base Voltage (VCBO): 1500V
- Emitter-Base Voltage (VEBO): 7V
- Collector Current (IC): 7A
- Collector Power Dissipation (PC): 55W
Refer to the official SANYO Semiconductor/ON Semiconductor datasheet for the TT2190LS to obtain precise specifications, thermal characteristics, and recommended operating conditions. These details are essential for ensuring proper and safe operation.