EN
  • EN
  • DE

861SSR210DC1

Part No 861SSR210DC1
Manufacturer Schneider Electric
Catalog Solid State Relays
Description SSR RELAY SPST-NO 10A 24-280V / Solid State SPST-NO (1 Form A) Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Schneider Electric
Series Legacy
Package Box
Product Status Obsolete
Mounting Type DIN Rail
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 3 ~ 32VDC
Voltage - Load 24 V ~ 280 V
Load Current 10 A
Termination Style Screw Terminal
Package / Case Module
Standard Package 1
MSL Level Not Applicable
ECCN OBSOLETE
Win Source Part Number 1349032-861SSR210DC1
Ultra Librarian 3D Model Ultra Librarian 861SSR210DC1 CAD Model

Description

The Schneider Electric 1349032-861SSR210DC1 is a solid-state relay with a screw terminal termination style. Schneider Electric 1349032-861SSR210DC1 is a solid-state relay.

  • Termination Style: Screw Terminal
  • Series: Legacy
  • Package: Box
  • Input Voltage: 3 ~ 32VDC
  • Output Type: AC, Zero Cross
  • Circuit: SPST-NO (1 Form A)
  • Load Current: 10 A
  • Load Voltage: 24 V ~ 280 V
  • Mounting: DIN Rail
  • Package/Case: Module
  • Supplier Device Package: -
  • Status: Obsolete
  • ECCN: OBSOLETE

You May Also Be Interested in

Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Phoenix Contact
SSR RELAY SPDT 500MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess